3M 3M Scotch-Brite ST-UW Unitized Aluminum Oxide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1/4 in - 01821 61500006830

Description
3M Scotch-Brite ST-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3750 RPMs.
Description
3M Scotch-Brite ST-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3750 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite ST-UW Unitized Aluminum Oxide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1/4 in - 01821 - 048011-01821 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite ST-UW Unitized Aluminum Oxide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1/4 in - 01821
048011-01821
3M Scotch-Brite ST-UW Unitized Aluminum Oxide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1/4 in - 01821 048011-01821
3M Scotch-Brite ST-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3750 RPMs.

3M Scotch-Brite ST-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3750 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-01821
Product Name 3M Scotch-Brite ST-UW Unitized Aluminum Oxide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1/4 in - 01821
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® Long Life - 66243529884 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1221134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.7874 inch (20 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N1232 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 1.5 inch (38.1 mm)
Max Speed 24191 rpm
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741405-2-1 - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details