3M Abrasives and Surface Conditioning Products 61500002383

Description
"Abrasive Roll Aluminum Oxide Medium 2.00"" (50.80mm) X 30' (9.1m) 10 yds Dia"
Request a Quote Datasheet
Description
"Abrasive Roll Aluminum Oxide Medium 2.00"" (50.80mm) X 30' (9.1m) 10 yds Dia"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasives and Surface Conditioning Products - 3M159760-ND - DigiKey
Thief River Falls, MN, United States
Abrasives and Surface Conditioning Products
3M159760-ND
Abrasives and Surface Conditioning Products 3M159760-ND
"Abrasive Roll Aluminum Oxide Medium 2.00"" (50.80mm) X 30' (9.1m) 10 yds Dia"

"Abrasive Roll Aluminum Oxide Medium 2.00"" (50.80mm) X 30' (9.1m) 10 yds Dia"

Buy Now Datasheet
3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 2 in Width x 30 ft Length - 00292 - 048011-00292 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 2 in Width x 30 ft Length - 00292
048011-00292
3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 2 in Width x 30 ft Length - 00292 048011-00292
3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00292 having a medium grade. The sanding roll has a width of 2 in and length of 30 ft.

3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00292 having a medium grade. The sanding roll has a width of 2 in and length of 30 ft.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets Abrasive Rolls and Abrasive Sheets
Product Number 3M159760-ND 048011-00292
Product Name Abrasives and Surface Conditioning Products 3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 2 in Width x 30 ft Length - 00292
Product Type Roll or Tape Roll or Tape; Sheet; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Dry Ice Multi-Air CA Coarse Paper H&L Vacuum File Strip - 69957394470 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Metalworking
Mounting HookLoop
View Details
Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Round Cord - .030
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Aluminum Oxide
View Details