3M 3M Cubitron 747D Coated Ceramic Spiral Band - 80 Grit - 1 in Width - 1/2 in Diameter - 80773 60900002472

Description
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1/2 in. 3M incorporates this ceramic material into the spiral band forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 15000 RPMs.
Description
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1/2 in. 3M incorporates this ceramic material into the spiral band forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 15000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 747D Coated Ceramic Spiral Band - 80 Grit - 1 in Width - 1/2 in Diameter - 80773 - 051144-80773 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 747D Coated Ceramic Spiral Band - 80 Grit - 1 in Width - 1/2 in Diameter - 80773
051144-80773
3M Cubitron 747D Coated Ceramic Spiral Band - 80 Grit - 1 in Width - 1/2 in Diameter - 80773 051144-80773
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1/2 in. 3M incorporates this ceramic material into the spiral band forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 15000 RPMs.

3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1/2 in. 3M incorporates this ceramic material into the spiral band forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 15000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-80773
Product Name 3M Cubitron 747D Coated Ceramic Spiral Band - 80 Grit - 1 in Width - 1/2 in Diameter - 80773
Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834195039 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 20000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Mandrel Mounted Wheel Brushes - BMF-30 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
Blending, Shaping and Deburring Flap Wheels - COOLCUT™ Flap Wheels - Walter Surface Technologies
Specs
Type Flapwheel
Width 0.3750 to 2 inch (9.52 to 50.8 mm)
Max Speed 27500 rpm
View Details