3M 3M 266X Aluminum Oxide Lapping Film Disc - 3 Micron Grade - PSA Attachment - 8 in Diameter - 50034 60650002466

Description
3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 50034 lapping film disc having a grade of 3 Micron.
Description
3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 50034 lapping film disc having a grade of 3 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 266X Aluminum Oxide Lapping Film Disc - 3 Micron Grade - PSA Attachment - 8 in Diameter - 50034 - 051144-50034 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 266X Aluminum Oxide Lapping Film Disc - 3 Micron Grade - PSA Attachment - 8 in Diameter - 50034
051144-50034
3M 266X Aluminum Oxide Lapping Film Disc - 3 Micron Grade - PSA Attachment - 8 in Diameter - 50034 051144-50034
3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 50034 lapping film disc having a grade of 3 Micron.

3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 50034 lapping film disc having a grade of 3 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051144-50034
Product Name 3M 266X Aluminum Oxide Lapping Film Disc - 3 Micron Grade - PSA Attachment - 8 in Diameter - 50034
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Norton Red Heat Flap Disc Type 29 - 63642536160 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742109-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
Pipeline Construction Grinding Wheels - PIPEFITTER™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details