3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 1/2 in wide by 72 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051111-68580 |
| Product Name | 3M Cubitron 977F Coated Ceramic Sanding Belt - 60 Grit - 1/2 in Width x 72 in Length - 68580 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 0.50 inch (12.7 mm) |