3M Cubitron coated 964F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 8 in wide by 107 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051111-69583 |
| Product Name | 3M Cubitron 964F Coated Ceramic Sanding Belt - 36 Grit - 8 in Width x 107 in Length - 69583 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 8.00 inch (203 mm) |