3M 3M Cubitron 963G Coated Ceramic Sanding Belt - 60 Grit - 3 1/4 in Width x 132 in Length - 68167 60600134674

Description
3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3 1/4 in wide by 132 in long.
Description
3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3 1/4 in wide by 132 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 963G Coated Ceramic Sanding Belt - 60 Grit - 3 1/4 in Width x 132 in Length - 68167 - 051111-68167 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 963G Coated Ceramic Sanding Belt - 60 Grit - 3 1/4 in Width x 132 in Length - 68167
051111-68167
3M Cubitron 963G Coated Ceramic Sanding Belt - 60 Grit - 3 1/4 in Width x 132 in Length - 68167 051111-68167
3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3 1/4 in wide by 132 in long.

3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3 1/4 in wide by 132 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051111-68167
Product Name 3M Cubitron 963G Coated Ceramic Sanding Belt - 60 Grit - 3 1/4 in Width x 132 in Length - 68167
Belt Type Nonwoven
Backing Cloth
Width 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Medium Surface Conditioning Belt - 66623333507 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Power Sanding Sheets & Belts - 2794953 - RS Components, Ltd.
Specs
Width 4.53 inch (115 mm)
Length 393.7 inch (10000 mm)
Type Silicon Carbide
View Details
Abrasive Belts, 1/4" x 21" - A-34540 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 9.20 inch (234 mm)
Length 9.2 inch (234 mm)
View Details