Weiler Abrasives 2" Coated Abrasive Shop Roll, 100AO 65233

Description
Resin over resin bonded Provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains The cotton cloth provides a tougher, durable backing for longer life J-flex cloth provides a higher degree of flexibility to conform to contoured part Cosntructed Using a Resin over Resin Bond That Provides a Stronger, Heat and Moisture Resistant Bond That Better Utilizes the Abrasive Grains
Description
Resin over resin bonded Provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains The cotton cloth provides a tougher, durable backing for longer life J-flex cloth provides a higher degree of flexibility to conform to contoured part Cosntructed Using a Resin over Resin Bond That Provides a Stronger, Heat and Moisture Resistant Bond That Better Utilizes the Abrasive Grains

Suppliers

Company
Product
Description
Supplier Links
2
Cresco, PA, United States
2" Coated Abrasive Shop Roll, 100AO
65233
2" Coated Abrasive Shop Roll, 100AO 65233
Resin over resin bonded Provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains The cotton cloth provides a tougher, durable backing for longer life J-flex cloth provides a higher degree of flexibility to conform to contoured part Cosntructed Using a Resin over Resin Bond That Provides a Stronger, Heat and Moisture Resistant Bond That Better Utilizes the Abrasive Grains
  • Resin over resin bonded
  • Provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains
  • The cotton cloth provides a tougher, durable backing for longer life
  • J-flex cloth provides a higher degree of flexibility to conform to contoured part
  • Cosntructed Using a Resin over Resin Bond That Provides a Stronger, Heat and Moisture Resistant Bond That Better Utilizes the Abrasive Grains
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Belts
Product Number 65233
Product Name 2" Coated Abrasive Shop Roll, 100AO
Applications & Materials Abraded Medium
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Extra Coarse Surface Conditioning Belt - 08834199009 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.50 inch (88.9 mm)
View Details
Power Sanding Sheets & Belts - 2795140 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 1/4" x 21" - A-34512-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 8.25 inch (210 mm)
Length 8.2 inch (210 mm)
View Details