3M 3M Cubitron 931D Coated Ceramic Sanding Belt - 80 Grit - 1/2 in Width x 24 in Length - 68007 60600133072

Description
3M Cubitron coated 931D sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1/2 in wide by 24 in long.
Description
3M Cubitron coated 931D sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1/2 in wide by 24 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 931D Coated Ceramic Sanding Belt - 80 Grit - 1/2 in Width x 24 in Length - 68007 - 051111-68007 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 931D Coated Ceramic Sanding Belt - 80 Grit - 1/2 in Width x 24 in Length - 68007
051111-68007
3M Cubitron 931D Coated Ceramic Sanding Belt - 80 Grit - 1/2 in Width x 24 in Length - 68007 051111-68007
3M Cubitron coated 931D sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1/2 in wide by 24 in long.

3M Cubitron coated 931D sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1/2 in wide by 24 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051111-68007
Product Name 3M Cubitron 931D Coated Ceramic Sanding Belt - 80 Grit - 1/2 in Width x 24 in Length - 68007
Belt Type Nonwoven
Backing Cloth
Width 0.50 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795007 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Merit Surface Prep Fine Surface Conditioning Belt - 66623333488 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 8.10 inch (206 mm)
Length 8.1 inch (206 mm)
View Details