3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3 in wide by 24 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051111-67864 |
| Product Name | 3M Cubitron 777F Coated Ceramic Sanding Belt - 60 Grit - 3 in Width x 24 in Length - Fullflex - 67864 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 3.00 inch (76.2 mm) |