3M 3M Trizact 307EA Coated Aluminum Oxide Sanding Belt - A100 Grit - 3 in Width x 118 in Length - 67111 60600124113

Description
3M Trizact coated 307EA sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of A100. This particular 3M sanding belt is 3 in wide by 118 in long.
Description
3M Trizact coated 307EA sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of A100. This particular 3M sanding belt is 3 in wide by 118 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Trizact 307EA Coated Aluminum Oxide Sanding Belt - A100 Grit - 3 in Width x 118 in Length - 67111 - 051111-67111 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Trizact 307EA Coated Aluminum Oxide Sanding Belt - A100 Grit - 3 in Width x 118 in Length - 67111
051111-67111
3M Trizact 307EA Coated Aluminum Oxide Sanding Belt - A100 Grit - 3 in Width x 118 in Length - 67111 051111-67111
3M Trizact coated 307EA sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of A100. This particular 3M sanding belt is 3 in wide by 118 in long.

3M Trizact coated 307EA sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of A100. This particular 3M sanding belt is 3 in wide by 118 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051111-67111
Product Name 3M Trizact 307EA Coated Aluminum Oxide Sanding Belt - A100 Grit - 3 in Width x 118 in Length - 67111
Belt Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794940 - RS Components, Ltd.
Specs
Width 5.24 inch (133 mm)
Length 3.1 inch (80 mm)
Type Ceramic; Ceramic
View Details
Merit Surface Prep Very Fine Surface Conditioning Belt - 66623333517 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
PTX Ceramic Grinding Belt Sleeve - 42480 - CS UNITEC
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded Metalworking; Medium; DryGrinding
Features ClosedCoat
View Details
Wide Sanding Belts for Woodworking - ARSFEO - Uneeda Enterprizes, Inc.
Specs
Backing Paper; F Weight Paper
Type Silicon Carbide
Grit Size 80 to 150 # or Microns
View Details