3M 362L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 61050 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 3 in and length of 164 ft.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Rolls and Abrasive Sheets |
| Product Number | 051111-61050 |
| Product Name | 3M 362L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 3 in Width x 164 ft Length - 61050 |
| Product Type | Roll or Tape; Sheet |