3M 3M 03612 Adhesive Eraser Wheel - 4 in Diameter - Thickness 5/8 in 60455054969

Description
3M 03612 adhesive eraser wheel has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 5/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M adhesive eraser wheel can be run at a maximum speed of 4000 RPMs.
Description
3M 03612 adhesive eraser wheel has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 5/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M adhesive eraser wheel can be run at a maximum speed of 4000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 03612 Adhesive Eraser Wheel - 4 in Diameter - Thickness 5/8 in - 051131-03612 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 03612 Adhesive Eraser Wheel - 4 in Diameter - Thickness 5/8 in
051131-03612
3M 03612 Adhesive Eraser Wheel - 4 in Diameter - Thickness 5/8 in 051131-03612
3M 03612 adhesive eraser wheel has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 5/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M adhesive eraser wheel can be run at a maximum speed of 4000 RPMs.

3M 03612 adhesive eraser wheel has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 5/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M adhesive eraser wheel can be run at a maximum speed of 4000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051131-03612
Product Name 3M 03612 Adhesive Eraser Wheel - 4 in Diameter - Thickness 5/8 in
Thickness 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.26 inch (32 mm)
Thickness 1.26 inch (32 mm)
Bore / Shank 0.3752 inch (9.53 mm)
View Details
Norton® 37C60-MVK Vitrified Wheel - 66243529041 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
EB Diamond Combination Wheel - EB4507835CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 4.5 inch (114 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details