3M 3M 747D Straight Ceramic Aluminum Oxide Cartridge Roll - 60 Grit - 1 1/2 in Length - 1 1/4 in Diameter - 1/4 in Center Hole - 90038 60440327462

Description
3M 747D straight cartridge roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 1 1/4 in. 3M incorporates this ceramic aluminum oxide material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cartridge roll can be run at a maximum speed of 9000 RPMs.
Description
3M 747D straight cartridge roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 1 1/4 in. 3M incorporates this ceramic aluminum oxide material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cartridge roll can be run at a maximum speed of 9000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 747D Straight Ceramic Aluminum Oxide Cartridge Roll - 60 Grit - 1 1/2 in Length - 1 1/4 in Diameter - 1/4 in Center Hole - 90038 - 076308-90038 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 747D Straight Ceramic Aluminum Oxide Cartridge Roll - 60 Grit - 1 1/2 in Length - 1 1/4 in Diameter - 1/4 in Center Hole - 90038
076308-90038
3M 747D Straight Ceramic Aluminum Oxide Cartridge Roll - 60 Grit - 1 1/2 in Length - 1 1/4 in Diameter - 1/4 in Center Hole - 90038 076308-90038
3M 747D straight cartridge roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 1 1/4 in. 3M incorporates this ceramic aluminum oxide material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cartridge roll can be run at a maximum speed of 9000 RPMs.

3M 747D straight cartridge roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 1 1/4 in. 3M incorporates this ceramic aluminum oxide material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cartridge roll can be run at a maximum speed of 9000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 076308-90038
Product Name 3M 747D Straight Ceramic Aluminum Oxide Cartridge Roll - 60 Grit - 1 1/2 in Length - 1 1/4 in Diameter - 1/4 in Center Hole - 90038
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand AO Coarse Grit Paper Sheet - 07660768175 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
Silicon Carbide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details