3M 3M 747D Straight Ceramic Aluminum Oxide Cartridge Roll - 80 Grit - 2 in Length - 1/2 in Diameter - 1/8 in Center Hole - 65079 60440309288

Description
3M 747D straight cartridge roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 1/2 in. 3M incorporates this ceramic aluminum oxide material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cartridge roll can be run at a maximum speed of 24000 RPMs.
Description
3M 747D straight cartridge roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 1/2 in. 3M incorporates this ceramic aluminum oxide material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cartridge roll can be run at a maximum speed of 24000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 747D Straight Ceramic Aluminum Oxide Cartridge Roll - 80 Grit - 2 in Length - 1/2 in Diameter - 1/8 in Center Hole - 65079 - 076308-65079 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 747D Straight Ceramic Aluminum Oxide Cartridge Roll - 80 Grit - 2 in Length - 1/2 in Diameter - 1/8 in Center Hole - 65079
076308-65079
3M 747D Straight Ceramic Aluminum Oxide Cartridge Roll - 80 Grit - 2 in Length - 1/2 in Diameter - 1/8 in Center Hole - 65079 076308-65079
3M 747D straight cartridge roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 1/2 in. 3M incorporates this ceramic aluminum oxide material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cartridge roll can be run at a maximum speed of 24000 RPMs.

3M 747D straight cartridge roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 1/2 in. 3M incorporates this ceramic aluminum oxide material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cartridge roll can be run at a maximum speed of 24000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 076308-65079
Product Name 3M 747D Straight Ceramic Aluminum Oxide Cartridge Roll - 80 Grit - 2 in Length - 1/2 in Diameter - 1/8 in Center Hole - 65079
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Screen-Bak SC Coarse Screen Sheet - 07660768319 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Metalworking; MRO or Welding
Backing / Base Screen; Screen Back
View Details
Micro-Finishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting PSA or Adhesive (optional feature); HookLoop (optional feature)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details
ScotchBrite™ Ultra Heavy Duty Hand Pad - 5440 - DME Company
Specs
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Metalworking; Molding Applications
Length 6.00 inch (152 mm)
Width 4.00 inch (102 mm)
View Details