3M 3M Cubitron II Type-Q Ceramic Aluminum Oxide Quick Change Depressed Center Wheel - 5 in Dia - Thickness 1/4 in - 12,250 Max RPM - 64317 60440305534

Description
3M Cubitron II Type-Q quick change depressed center wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change depressed center wheel can be run at a maximum speed of 12,250 RPMs.
Description
3M Cubitron II Type-Q quick change depressed center wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change depressed center wheel can be run at a maximum speed of 12,250 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron II Type-Q Ceramic Aluminum Oxide Quick Change Depressed Center Wheel - 5 in Dia - Thickness 1/4 in - 12,250 Max RPM - 64317 - 076308-64317 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron II Type-Q Ceramic Aluminum Oxide Quick Change Depressed Center Wheel - 5 in Dia - Thickness 1/4 in - 12,250 Max RPM - 64317
076308-64317
3M Cubitron II Type-Q Ceramic Aluminum Oxide Quick Change Depressed Center Wheel - 5 in Dia - Thickness 1/4 in - 12,250 Max RPM - 64317 076308-64317
3M Cubitron II Type-Q quick change depressed center wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change depressed center wheel can be run at a maximum speed of 12,250 RPMs.

3M Cubitron II Type-Q quick change depressed center wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change depressed center wheel can be run at a maximum speed of 12,250 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 076308-64317
Product Name 3M Cubitron II Type-Q Ceramic Aluminum Oxide Quick Change Depressed Center Wheel - 5 in Dia - Thickness 1/4 in - 12,250 Max RPM - 64317
Type Ceramic Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Finish™ Non-woven Convolute GP Wheels - 63642553754 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 8 inch (203 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 1221153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.5118 inch (13 mm)
Thickness 0.5118 inch (13 mm)
Bore / Shank 0.1874 inch (4.76 mm)
View Details
Straight Grinding Wheel - 49-94-7075 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details