3M 3M Trizact Finesse-it 468LA Silicon Carbide Scalloped Disc Roll - A7 Micron Grade - PSA Attachment - 1 3/8 in Diameter - 87193 60440299935

Description
3M Trizact Finesse-it 468LA scalloped disc roll uses silicon carbide as the abrasive material and has a diameter of 1 3/8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of scalloped disc roll products is graded on the Micron scale; with the 87193 scalloped disc roll having a grade of A7 Micron. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M scalloped disc roll can be run at a maximum speed of 10000 RPMs.
Description
3M Trizact Finesse-it 468LA scalloped disc roll uses silicon carbide as the abrasive material and has a diameter of 1 3/8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of scalloped disc roll products is graded on the Micron scale; with the 87193 scalloped disc roll having a grade of A7 Micron. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M scalloped disc roll can be run at a maximum speed of 10000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Trizact Finesse-it 468LA Silicon Carbide Scalloped Disc Roll - A7 Micron Grade - PSA Attachment - 1 3/8 in Diameter - 87193 - 051125-87193 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Trizact Finesse-it 468LA Silicon Carbide Scalloped Disc Roll - A7 Micron Grade - PSA Attachment - 1 3/8 in Diameter - 87193
051125-87193
3M Trizact Finesse-it 468LA Silicon Carbide Scalloped Disc Roll - A7 Micron Grade - PSA Attachment - 1 3/8 in Diameter - 87193 051125-87193
3M Trizact Finesse-it 468LA scalloped disc roll uses silicon carbide as the abrasive material and has a diameter of 1 3/8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of scalloped disc roll products is graded on the Micron scale; with the 87193 scalloped disc roll having a grade of A7 Micron. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M scalloped disc roll can be run at a maximum speed of 10000 RPMs.

3M Trizact Finesse-it 468LA scalloped disc roll uses silicon carbide as the abrasive material and has a diameter of 1 3/8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of scalloped disc roll products is graded on the Micron scale; with the 87193 scalloped disc roll having a grade of A7 Micron. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M scalloped disc roll can be run at a maximum speed of 10000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051125-87193
Product Name 3M Trizact Finesse-it 468LA Silicon Carbide Scalloped Disc Roll - A7 Micron Grade - PSA Attachment - 1 3/8 in Diameter - 87193
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Merit Zirc Plus ZA Coarse TS (Type II) Quick-Change Cloth Disc - 08834167061 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742040-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Finishing Discs - BLENDEX U™ Cup Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Finishing and Deburring; Metalworking
Outer / OD 4.50 to 5.00 inch (114 to 127 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details