3M 3M Trizact Finesse-it 468LA Silicon Carbide Film Disc Roll - A3 Micron Grade - PSA Attachment - 1 1/4 in Diameter - Waterproof film backing - 87188 60440299885

Description
3M Trizact Finesse-it 468LA film disc roll uses silicon carbide as the abrasive material and has a diameter of 1 1/4 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of film disc roll products is graded on the Micron scale; with the 87188 film disc roll having a grade of A3 Micron. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M film disc roll can be run at a maximum speed of 10000 RPMs.
Description
3M Trizact Finesse-it 468LA film disc roll uses silicon carbide as the abrasive material and has a diameter of 1 1/4 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of film disc roll products is graded on the Micron scale; with the 87188 film disc roll having a grade of A3 Micron. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M film disc roll can be run at a maximum speed of 10000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Trizact Finesse-it 468LA Silicon Carbide Film Disc Roll - A3 Micron Grade - PSA Attachment - 1 1/4 in Diameter - Waterproof film backing - 87188 - 051125-87188 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Trizact Finesse-it 468LA Silicon Carbide Film Disc Roll - A3 Micron Grade - PSA Attachment - 1 1/4 in Diameter - Waterproof film backing - 87188
051125-87188
3M Trizact Finesse-it 468LA Silicon Carbide Film Disc Roll - A3 Micron Grade - PSA Attachment - 1 1/4 in Diameter - Waterproof film backing - 87188 051125-87188
3M Trizact Finesse-it 468LA film disc roll uses silicon carbide as the abrasive material and has a diameter of 1 1/4 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of film disc roll products is graded on the Micron scale; with the 87188 film disc roll having a grade of A3 Micron. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M film disc roll can be run at a maximum speed of 10000 RPMs.

3M Trizact Finesse-it 468LA film disc roll uses silicon carbide as the abrasive material and has a diameter of 1 1/4 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of film disc roll products is graded on the Micron scale; with the 87188 film disc roll having a grade of A3 Micron. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M film disc roll can be run at a maximum speed of 10000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051125-87188
Product Name 3M Trizact Finesse-it 468LA Silicon Carbide Film Disc Roll - A3 Micron Grade - PSA Attachment - 1 1/4 in Diameter - Waterproof film backing - 87188
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Zirc Plus ZA Coarse TS (Type II) Quick-Change Cloth Disc - 08834167076 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742036-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Surface Finishing Sanding Discs - TWIST COOLCUT XX™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Metalworking
Mounting QuickChange; Quick-Change Twist System
Outer / OD 2.00 to 3.00 inch (50.8 to 76.2 mm)
View Details