3M coated 241E sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 1/8 in wide by 24 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051144-71053 |
| Product Name | 3M 241E Coated Aluminum Oxide Sanding Belt - 60 Grit - 1/8 in Width x 24 in Length - 71053 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 0.12 inch (3.17 mm) |