3M 3M 164PK Diamond 1V1 Tool & Cutter Grinding Wheel - B180 Grit - 6 in Diameter - Thickness 1/2 in - 55481 60440271868

Description
3M 164PK tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 6 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of B180. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick.
Description
3M 164PK tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 6 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of B180. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 164PK Diamond 1V1 Tool & Cutter Grinding Wheel - B180 Grit - 6 in Diameter - Thickness 1/2 in - 55481 - 051141-55481 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 164PK Diamond 1V1 Tool & Cutter Grinding Wheel - B180 Grit - 6 in Diameter - Thickness 1/2 in - 55481
051141-55481
3M 164PK Diamond 1V1 Tool & Cutter Grinding Wheel - B180 Grit - 6 in Diameter - Thickness 1/2 in - 55481 051141-55481
3M 164PK tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 6 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of B180. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick.

3M 164PK tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 6 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of B180. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-55481
Product Name 3M 164PK Diamond 1V1 Tool & Cutter Grinding Wheel - B180 Grit - 6 in Diameter - Thickness 1/2 in - 55481
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® 4NZ16-P - 66252830765 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details
 - 1221160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.57 inch (40 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details
Straight Grinding Wheel - 49-94-9015 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details