3M 3M 144DI Diamond 1A1 Tool & Cutter Grinding Wheel - B180 Grit - 4 in Diameter - Thickness 1/2 in - 55467 60440271728

Description
3M 144DI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of B180. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick.
Description
3M 144DI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of B180. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 144DI Diamond 1A1 Tool & Cutter Grinding Wheel - B180 Grit - 4 in Diameter - Thickness 1/2 in - 55467 - 051141-55467 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 144DI Diamond 1A1 Tool & Cutter Grinding Wheel - B180 Grit - 4 in Diameter - Thickness 1/2 in - 55467
051141-55467
3M 144DI Diamond 1A1 Tool & Cutter Grinding Wheel - B180 Grit - 4 in Diameter - Thickness 1/2 in - 55467 051141-55467
3M 144DI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of B180. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick.

3M 144DI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of B180. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-55467
Product Name 3M 144DI Diamond 1A1 Tool & Cutter Grinding Wheel - B180 Grit - 4 in Diameter - Thickness 1/2 in - 55467
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 37C60-MVK Vitrified Wheel - 66243529166 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 1985609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Best - Black Gold - A3244 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details