3M 3M 154PL CBN 11A2 Tool & Cutter Grinding Wheel - B220 Grit - 4 in Diameter - 1 1/4 in Center Hole - Thickness 1 1/4 in - 54924 60440267817

Description
3M 154PL tool & cutter grinding wheel uses CBN as the abrasive material and has a diameter of 4 in. 3M incorporates this CBN material into the tool & cutter grinding wheel forming a grit of B220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/4 in thick.
Description
3M 154PL tool & cutter grinding wheel uses CBN as the abrasive material and has a diameter of 4 in. 3M incorporates this CBN material into the tool & cutter grinding wheel forming a grit of B220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 154PL CBN 11A2 Tool & Cutter Grinding Wheel - B220 Grit - 4 in Diameter - 1 1/4 in Center Hole - Thickness 1 1/4 in - 54924 - 051141-54924 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 154PL CBN 11A2 Tool & Cutter Grinding Wheel - B220 Grit - 4 in Diameter - 1 1/4 in Center Hole - Thickness 1 1/4 in - 54924
051141-54924
3M 154PL CBN 11A2 Tool & Cutter Grinding Wheel - B220 Grit - 4 in Diameter - 1 1/4 in Center Hole - Thickness 1 1/4 in - 54924 051141-54924
3M 154PL tool & cutter grinding wheel uses CBN as the abrasive material and has a diameter of 4 in. 3M incorporates this CBN material into the tool & cutter grinding wheel forming a grit of B220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/4 in thick.

3M 154PL tool & cutter grinding wheel uses CBN as the abrasive material and has a diameter of 4 in. 3M incorporates this CBN material into the tool & cutter grinding wheel forming a grit of B220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-54924
Product Name 3M 154PL CBN 11A2 Tool & Cutter Grinding Wheel - B220 Grit - 4 in Diameter - 1 1/4 in Center Hole - Thickness 1 1/4 in - 54924
Type CBN
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Outer Diameter 1.97 inch (50 mm)
Bore / Shank 0.3937 inch (10 mm)
Max Speed 20000 rpm
View Details
Gemini® - 66252830609 - Norton Abrasives
Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
EB Diamond Cluster Wheel - EB5007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 5 inch (127 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details