3M 3M 675PM Diamond 11A2 Tool & Cutter Grinding Wheel - D320 Grit - 5 in Diameter - 1 1/2 in Center Hole - Thickness 1 1/2 in - 54854 60440267114

Description
3M 675PM tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 5 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/2 in thick.
Description
3M 675PM tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 5 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/2 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 675PM Diamond 11A2 Tool & Cutter Grinding Wheel - D320 Grit - 5 in Diameter - 1 1/2 in Center Hole - Thickness 1 1/2 in - 54854 - 051141-54854 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 675PM Diamond 11A2 Tool & Cutter Grinding Wheel - D320 Grit - 5 in Diameter - 1 1/2 in Center Hole - Thickness 1 1/2 in - 54854
051141-54854
3M 675PM Diamond 11A2 Tool & Cutter Grinding Wheel - D320 Grit - 5 in Diameter - 1 1/2 in Center Hole - Thickness 1 1/2 in - 54854 051141-54854
3M 675PM tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 5 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/2 in thick.

3M 675PM tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 5 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-54854
Product Name 3M 675PM Diamond 11A2 Tool & Cutter Grinding Wheel - D320 Grit - 5 in Diameter - 1 1/2 in Center Hole - Thickness 1 1/2 in - 54854
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

W220 Charger™ Point CHARGER - 61463617521 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1 inch (25.4 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 1985508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.7874 inch (20 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Specialty - Specialist - A1231 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
HP Cup Wheels (Grinding Snagging) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 6 inch (102 to 152 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 9100 rpm
View Details