3M 3M 675PM Diamond 1V1 Tool & Cutter Grinding Wheel - D320 Grit - 4 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Edge Angle: 20 - 54848 60440267056

Description
3M 675PM tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/8 in thick.
Description
3M 675PM tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/8 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 675PM Diamond 1V1 Tool & Cutter Grinding Wheel - D320 Grit - 4 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Edge Angle: 20 - 54848 - 051141-54848 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 675PM Diamond 1V1 Tool & Cutter Grinding Wheel - D320 Grit - 4 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Edge Angle: 20 - 54848
051141-54848
3M 675PM Diamond 1V1 Tool & Cutter Grinding Wheel - D320 Grit - 4 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Edge Angle: 20 - 54848 051141-54848
3M 675PM tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/8 in thick.

3M 675PM tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/8 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-54848
Product Name 3M 675PM Diamond 1V1 Tool & Cutter Grinding Wheel - D320 Grit - 4 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Edge Angle: 20 - 54848
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® Long Life - 66243529886 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1985463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N3221 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 1.5 inch (38.1 mm)
Max Speed 24191 rpm
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741423-0 - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details