3M 3M 577F Coated Alumina Zirconia Sanding Belt - 80 Grit - 1/4 in Width x 18 in Length - 30691 60440260614

Description
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1/4 in wide by 18 in long.
Description
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1/4 in wide by 18 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 577F Coated Alumina Zirconia Sanding Belt - 80 Grit - 1/4 in Width x 18 in Length - 30691 - 051141-30691 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 577F Coated Alumina Zirconia Sanding Belt - 80 Grit - 1/4 in Width x 18 in Length - 30691
051141-30691
3M 577F Coated Alumina Zirconia Sanding Belt - 80 Grit - 1/4 in Width x 18 in Length - 30691 051141-30691
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1/4 in wide by 18 in long.

3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1/4 in wide by 18 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051141-30691
Product Name 3M 577F Coated Alumina Zirconia Sanding Belt - 80 Grit - 1/4 in Width x 18 in Length - 30691
Belt Type Nonwoven
Backing Cloth
Width 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794938 - RS Components, Ltd.
Specs
Width 5.24 inch (133 mm)
Length 3.1 inch (80 mm)
Type Ceramic; Ceramic
View Details
Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66254420393 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 3" x 24" - 742312-8B - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
1
Specs
Applications & Materials Abraded Medium
Width 8.50 inch (216 mm)
Length 8.5 inch (216 mm)
View Details