3M 3M 644BI Diamond 4A1 Tool & Cutter Grinding Wheel - Very Fine Grade - 220 Grit - 3 15/16 in Diameter - 1.002 in Center Hole - Thickness 0.394 in - 30544 60440260077

Description
3M 644BI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 3 15/16 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.394 in thick.
Description
3M 644BI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 3 15/16 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.394 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 644BI Diamond 4A1 Tool & Cutter Grinding Wheel - Very Fine Grade - 220 Grit - 3 15/16 in Diameter - 1.002 in Center Hole - Thickness 0.394 in - 30544 - 051141-30544 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 644BI Diamond 4A1 Tool & Cutter Grinding Wheel - Very Fine Grade - 220 Grit - 3 15/16 in Diameter - 1.002 in Center Hole - Thickness 0.394 in - 30544
051141-30544
3M 644BI Diamond 4A1 Tool & Cutter Grinding Wheel - Very Fine Grade - 220 Grit - 3 15/16 in Diameter - 1.002 in Center Hole - Thickness 0.394 in - 30544 051141-30544
3M 644BI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 3 15/16 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.394 in thick.

3M 644BI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 3 15/16 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.394 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-30544
Product Name 3M 644BI Diamond 4A1 Tool & Cutter Grinding Wheel - Very Fine Grade - 220 Grit - 3 15/16 in Diameter - 1.002 in Center Hole - Thickness 0.394 in - 30544
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

Norton® Masonry - 07660775937 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1985413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.5118 inch (13 mm)
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details
Raised Hub Straight Grinding Wheel - 49-94-4580 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details