3M 3M 654BI Diamond 12V9 Tool & Cutter Grinding Wheel - Extra Fine Grade - 320 Grit - 4 in Diameter - 0.9842 in Center Hole - Thickness 1/2 in - 30535 60440259988

Description
3M 654BI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick.
Description
3M 654BI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 654BI Diamond 12V9 Tool & Cutter Grinding Wheel - Extra Fine Grade - 320 Grit - 4 in Diameter - 0.9842 in Center Hole - Thickness 1/2 in - 30535 - 051141-30535 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 654BI Diamond 12V9 Tool & Cutter Grinding Wheel - Extra Fine Grade - 320 Grit - 4 in Diameter - 0.9842 in Center Hole - Thickness 1/2 in - 30535
051141-30535
3M 654BI Diamond 12V9 Tool & Cutter Grinding Wheel - Extra Fine Grade - 320 Grit - 4 in Diameter - 0.9842 in Center Hole - Thickness 1/2 in - 30535 051141-30535
3M 654BI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick.

3M 654BI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-30535
Product Name 3M 654BI Diamond 12V9 Tool & Cutter Grinding Wheel - Extra Fine Grade - 320 Grit - 4 in Diameter - 0.9842 in Center Hole - Thickness 1/2 in - 30535
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 39C100-IVK Vitrified Wheel - 66252838330 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 1985609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N2432 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 2 inch (50.8 mm)
Max Speed 18100 rpm
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-9AP - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details