3M 3M 645AJ Diamond 12V9 Tool & Cutter Grinding Wheel - Very Fine Grade - 220 Grit - 7.874 in Diameter - 1.002 in Center Hole - Thickness 1/2 in - 30531 60440259947

Description
3M 645AJ tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 7.874 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick.
Description
3M 645AJ tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 7.874 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 645AJ Diamond 12V9 Tool & Cutter Grinding Wheel - Very Fine Grade - 220 Grit - 7.874 in Diameter - 1.002 in Center Hole - Thickness 1/2 in - 30531 - 051141-30531 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 645AJ Diamond 12V9 Tool & Cutter Grinding Wheel - Very Fine Grade - 220 Grit - 7.874 in Diameter - 1.002 in Center Hole - Thickness 1/2 in - 30531
051141-30531
3M 645AJ Diamond 12V9 Tool & Cutter Grinding Wheel - Very Fine Grade - 220 Grit - 7.874 in Diameter - 1.002 in Center Hole - Thickness 1/2 in - 30531 051141-30531
3M 645AJ tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 7.874 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick.

3M 645AJ tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 7.874 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-30531
Product Name 3M 645AJ Diamond 12V9 Tool & Cutter Grinding Wheel - Very Fine Grade - 220 Grit - 7.874 in Diameter - 1.002 in Center Hole - Thickness 1/2 in - 30531
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 37C60-MVK Vitrified Wheel - 66243529166 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 1221137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N3432 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 2 inch (50.8 mm)
Max Speed 18100 rpm
View Details
Premium Grinding Wheels - HP XX™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 9 inch (102 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details