3M 3M 654BK Diamond 6A9H Tool & Cutter Grinding Wheel - Very Fine Grade - 180 Grit - 4.92 in Diameter - 1.002 in Center Hole - Thickness 0.709 in - 30514 60440259772

Description
3M 654BK tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4.92 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 180. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.709 in thick.
Description
3M 654BK tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4.92 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 180. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.709 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 654BK Diamond 6A9H Tool & Cutter Grinding Wheel - Very Fine Grade - 180 Grit - 4.92 in Diameter - 1.002 in Center Hole - Thickness 0.709 in - 30514 - 051141-30514 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 654BK Diamond 6A9H Tool & Cutter Grinding Wheel - Very Fine Grade - 180 Grit - 4.92 in Diameter - 1.002 in Center Hole - Thickness 0.709 in - 30514
051141-30514
3M 654BK Diamond 6A9H Tool & Cutter Grinding Wheel - Very Fine Grade - 180 Grit - 4.92 in Diameter - 1.002 in Center Hole - Thickness 0.709 in - 30514 051141-30514
3M 654BK tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4.92 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 180. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.709 in thick.

3M 654BK tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4.92 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 180. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.709 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-30514
Product Name 3M 654BK Diamond 6A9H Tool & Cutter Grinding Wheel - Very Fine Grade - 180 Grit - 4.92 in Diameter - 1.002 in Center Hole - Thickness 0.709 in - 30514
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A80-KVBE Vitrified Wheel - 66252836550 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
 - 1221145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N0131 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 1.25 inch (31.75 mm)
Max Speed 29000 rpm
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - A-80846 - Makita USA, Inc.
Specs
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details