3M 3M 577F Coated Alumina Zirconia Sanding Belt - 40 Grit - 2 1/2 in Width x 72 in Length - 10851 60440258337

Description
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 2 1/2 in wide by 72 in long.
Description
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 2 1/2 in wide by 72 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 577F Coated Alumina Zirconia Sanding Belt - 40 Grit - 2 1/2 in Width x 72 in Length - 10851 - 051125-10851 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 577F Coated Alumina Zirconia Sanding Belt - 40 Grit - 2 1/2 in Width x 72 in Length - 10851
051125-10851
3M 577F Coated Alumina Zirconia Sanding Belt - 40 Grit - 2 1/2 in Width x 72 in Length - 10851 051125-10851
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 2 1/2 in wide by 72 in long.

3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 2 1/2 in wide by 72 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-10851
Product Name 3M 577F Coated Alumina Zirconia Sanding Belt - 40 Grit - 2 1/2 in Width x 72 in Length - 10851
Belt Type Nonwoven
Backing Cloth
Width 2.50 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794950 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Ceramic; Ceramic
View Details
Merit Surface Prep Extra Coarse Surface Conditioning Belt - 08834199010 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 4.00 inch (102 mm)
View Details
Abrasive Belts, 3/8" x 21" - A-34469 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details