3M 3M Cubitron II Ceramic Aluminum Oxide Cut & Grind Wheel - 36 Grit Very Coarse - 9 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 28761 60440240889

Description
3M Cubitron II cut & grind wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 9 in. 3M incorporates this ceramic aluminum oxide material into the cut & grind wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cut & grind wheel can be run at a maximum speed of 6650 RPMs.
Description
3M Cubitron II cut & grind wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 9 in. 3M incorporates this ceramic aluminum oxide material into the cut & grind wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cut & grind wheel can be run at a maximum speed of 6650 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron II Ceramic Aluminum Oxide Cut & Grind Wheel - 36 Grit Very Coarse - 9 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 28761 - 051141-28761 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron II Ceramic Aluminum Oxide Cut & Grind Wheel - 36 Grit Very Coarse - 9 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 28761
051141-28761
3M Cubitron II Ceramic Aluminum Oxide Cut & Grind Wheel - 36 Grit Very Coarse - 9 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 28761 051141-28761
3M Cubitron II cut & grind wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 9 in. 3M incorporates this ceramic aluminum oxide material into the cut & grind wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cut & grind wheel can be run at a maximum speed of 6650 RPMs.

3M Cubitron II cut & grind wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 9 in. 3M incorporates this ceramic aluminum oxide material into the cut & grind wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cut & grind wheel can be run at a maximum speed of 6650 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-28761
Product Name 3M Cubitron II Ceramic Aluminum Oxide Cut & Grind Wheel - 36 Grit Very Coarse - 9 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 28761
Type Ceramic Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A46-KVBE Vitrified Wheel - 66252830842 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 1.5 inch (38.1 mm)
View Details
 - 1221142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.5118 inch (13 mm)
View Details
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.1220 to 0.3937 inch (3.1 to 10 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details
Flexible Grinding Wheels for Mill Scale - Flexcut Mill Scale - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Max Speed 13300 rpm
View Details