3M 3M 28579 Extra Hard Black Roloc TS and TSM Disc Pad - 4 in DIA - 5/8 -11 Internal Thread Attachment 60440239006

Description
3M 28579 roloc ts and tsm disc pad is another superb product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 4 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc TS and TSM pad.
Description
3M 28579 roloc ts and tsm disc pad is another superb product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 4 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc TS and TSM pad.

Suppliers

Company
Product
Description
Supplier Links
3M 28579 Extra Hard Black Roloc TS and TSM Disc Pad - 4 in DIA - 5/8 -11 Internal Thread Attachment - 051141-28579 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 28579 Extra Hard Black Roloc TS and TSM Disc Pad - 4 in DIA - 5/8 -11 Internal Thread Attachment
051141-28579
3M 28579 Extra Hard Black Roloc TS and TSM Disc Pad - 4 in DIA - 5/8 -11 Internal Thread Attachment 051141-28579
3M 28579 roloc ts and tsm disc pad is another superb product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 4 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc TS and TSM pad.

3M 28579 roloc ts and tsm disc pad is another superb product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 4 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc TS and TSM pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-28579
Product Name 3M 28579 Extra Hard Black Roloc TS and TSM Disc Pad - 4 in DIA - 5/8 -11 Internal Thread Attachment
Outer / OD 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Merit Surface Prep Course Surface Conditioning Disc - 08834166414 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
Resin Fiber Disc - 742040-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Velcro Sanding Disc - QUICK-STEP XX™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking
Mounting HookLoop
Outer / OD 4.50 to 6.00 inch (114 to 152 mm)
View Details