3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 100. This particular 3M sanding belt is 1/2 in wide by 18 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051141-27436 |
| Product Name | 3M Cubitron 777F Coated Ceramic Sanding Belt - 100 Grit - 1/2 in Width x 18 in Length - 27436 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 0.50 inch (12.7 mm) |