3M 3M 340D Coated Aluminum Oxide Sanding Belt - 80 Grit - 37 in Width x 60 in Length - Splice Type: Film Media - 34292 60440212755

Description
3M coated 340D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 37 in wide by 60 in long.
Description
3M coated 340D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 37 in wide by 60 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 340D Coated Aluminum Oxide Sanding Belt - 80 Grit - 37 in Width x 60 in Length - Splice Type: Film Media - 34292 - 051144-34292 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 340D Coated Aluminum Oxide Sanding Belt - 80 Grit - 37 in Width x 60 in Length - Splice Type: Film Media - 34292
051144-34292
3M 340D Coated Aluminum Oxide Sanding Belt - 80 Grit - 37 in Width x 60 in Length - Splice Type: Film Media - 34292 051144-34292
3M coated 340D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 37 in wide by 60 in long.

3M coated 340D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 37 in wide by 60 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051144-34292
Product Name 3M 340D Coated Aluminum Oxide Sanding Belt - 80 Grit - 37 in Width x 60 in Length - Splice Type: Film Media - 34292
Belt Type Nonwoven
Backing Cloth
Width 37.00 inch (940 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Fine Surface Conditioning Belt - 66623333435 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 1.50 inch (38.1 mm)
View Details
Power Sanding Sheets & Belts - 2795002 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
PTX SuperPolish Belt (closed) - 49004N - CS UNITEC
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded Metalworking; ExtraFine; DryGrinding
Features ClosedCoat
View Details
1
Specs
Applications & Materials Abraded Medium
Width 10.00 inch (254 mm)
Length 10.0 inch (254 mm)
View Details