3M 3M 340D Coated Aluminum Oxide Sanding Belt - 60 Grit - 4 in Width x 24 in Length - 27463 60440211559

Description
3M coated 340D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 4 in wide by 24 in long.
Description
3M coated 340D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 4 in wide by 24 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 340D Coated Aluminum Oxide Sanding Belt - 60 Grit - 4 in Width x 24 in Length - 27463 - 051144-27463 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 340D Coated Aluminum Oxide Sanding Belt - 60 Grit - 4 in Width x 24 in Length - 27463
051144-27463
3M 340D Coated Aluminum Oxide Sanding Belt - 60 Grit - 4 in Width x 24 in Length - 27463 051144-27463
3M coated 340D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 4 in wide by 24 in long.

3M coated 340D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 4 in wide by 24 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051144-27463
Product Name 3M 340D Coated Aluminum Oxide Sanding Belt - 60 Grit - 4 in Width x 24 in Length - 27463
Belt Type Nonwoven
Backing Cloth
Width 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794990 - RS Components, Ltd.
Specs
Width 4.72 inch (120 mm)
Length 984.3 inch (25000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
All Purpose Belt Job Pack - 07660701741 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth; Cotton
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 8.25 inch (210 mm)
Length 8.2 inch (210 mm)
View Details