3M coated 361F sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 37 in wide by 60 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051144-14773 |
| Product Name | 3M 361F Coated Aluminum Oxide Sanding Belt - 80 Grit - 37 in Width x 60 in Length - 14773 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 37.00 inch (940 mm) |