3M 3M 361F Coated Aluminum Oxide Sanding Belt - 80 Grit - 37 in Width x 75 in Length - 81655 60440209421

Description
3M coated 361F sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 37 in wide by 75 in long.
Description
3M coated 361F sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 37 in wide by 75 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 361F Coated Aluminum Oxide Sanding Belt - 80 Grit - 37 in Width x 75 in Length - 81655 - 051144-81655 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 361F Coated Aluminum Oxide Sanding Belt - 80 Grit - 37 in Width x 75 in Length - 81655
051144-81655
3M 361F Coated Aluminum Oxide Sanding Belt - 80 Grit - 37 in Width x 75 in Length - 81655 051144-81655
3M coated 361F sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 37 in wide by 75 in long.

3M coated 361F sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 37 in wide by 75 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051144-81655
Product Name 3M 361F Coated Aluminum Oxide Sanding Belt - 80 Grit - 37 in Width x 75 in Length - 81655
Belt Type Nonwoven
Backing Cloth
Width 37.00 inch (940 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Fine Surface Conditioning Belt - 66623333473 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Power Sanding Sheets & Belts - 2795100 - RS Components, Ltd.
Specs
Width 4.53 inch (115 mm)
Length 984.3 inch (25000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
PTX SuperPolish Belt (closed) - 49004N - CS UNITEC
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded Metalworking; ExtraFine; DryGrinding
Features ClosedCoat
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 10.00 inch (254 mm)
Length 10.0 inch (254 mm)
View Details