3M 3M 370DZ Coated Aluminum Oxide Sanding Belt - 36 Grit - 25 in Width x 75 in Length - 76915 60440203788

Description
3M coated 370DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 25 in wide by 75 in long.
Description
3M coated 370DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 25 in wide by 75 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 370DZ Coated Aluminum Oxide Sanding Belt - 36 Grit - 25 in Width x 75 in Length - 76915 - 051144-76915 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 370DZ Coated Aluminum Oxide Sanding Belt - 36 Grit - 25 in Width x 75 in Length - 76915
051144-76915
3M 370DZ Coated Aluminum Oxide Sanding Belt - 36 Grit - 25 in Width x 75 in Length - 76915 051144-76915
3M coated 370DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 25 in wide by 75 in long.

3M coated 370DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 25 in wide by 75 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051144-76915
Product Name 3M 370DZ Coated Aluminum Oxide Sanding Belt - 36 Grit - 25 in Width x 75 in Length - 76915
Belt Type Nonwoven
Backing Cloth
Width 25.00 inch (635 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795027 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Norton Rapid Prep Fine Surface Conditioning Belt - 66623333442 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 2.75 inch (69.85 mm)
View Details
PTX SuperPolish Belt (closed) - 49004N - CS UNITEC
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded Metalworking; ExtraFine; DryGrinding
Features ClosedCoat
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details