3M 3M 370DZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 14 in Width x 133 in Length - 17808 60440203622

Description
3M coated 370DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 14 in wide by 133 in long.
Description
3M coated 370DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 14 in wide by 133 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 370DZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 14 in Width x 133 in Length - 17808 - 051125-17808 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 370DZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 14 in Width x 133 in Length - 17808
051125-17808
3M 370DZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 14 in Width x 133 in Length - 17808 051125-17808
3M coated 370DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 14 in wide by 133 in long.

3M coated 370DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 14 in wide by 133 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-17808
Product Name 3M 370DZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 14 in Width x 133 in Length - 17808
Belt Type Nonwoven
Backing Cloth
Width 14.00 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794944 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Ceramic; Ceramic
View Details
Merit Surface Prep Very Fine Surface Conditioning Belt - 08834194002 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 0.50 inch (12.7 mm)
View Details
Abrasive Belts, 3" x 24" - 794237-E-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details