3M 3M 341D Coated Aluminum Oxide Spiral Band - 36 Grit - 3 in Width - 3 in Diameter - 40178 60440201170

Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 3000 RPMs.
Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 3000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Coated Aluminum Oxide Spiral Band - 36 Grit - 3 in Width - 3 in Diameter - 40178 - 051144-40178 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Coated Aluminum Oxide Spiral Band - 36 Grit - 3 in Width - 3 in Diameter - 40178
051144-40178
3M 341D Coated Aluminum Oxide Spiral Band - 36 Grit - 3 in Width - 3 in Diameter - 40178 051144-40178
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 3000 RPMs.

3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 3000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-40178
Product Name 3M 341D Coated Aluminum Oxide Spiral Band - 36 Grit - 3 in Width - 3 in Diameter - 40178
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834195037 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 20000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Mandrel Mounted Wheel Brushes - BMF-16 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Blending Flap Discs for Stainless Steel and Aluminum - ENDURO-FLEX Stainless™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 to 1300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
View Details