3M 3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1 in Width - 1/2 in Diameter - 40225 60440200792

Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 15000 RPMs.
Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 15000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1 in Width - 1/2 in Diameter - 40225 - 051144-40225 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1 in Width - 1/2 in Diameter - 40225
051144-40225
3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1 in Width - 1/2 in Diameter - 40225 051144-40225
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 15000 RPMs.

3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 15000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-40225
Product Name 3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1 in Width - 1/2 in Diameter - 40225
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Steel Shank MicroMini Flap Wheel - 08834137560 - Norton Abrasives
Specs
Type Ceramic
Max Speed 35000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc - WEI-50666 - Reid Supply
Weiler Abrasives
Specs
Type Aluminum Oxide
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Bands - 46443 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Width 1.19 inch (30.16 mm)
Max Speed 19100 rpm
View Details