3M 3M 341D Coated Aluminum Oxide Spiral Band - P320 Grit - 1/2 in Width - 3/4 in Diameter - 97495 60440200511

Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3/4 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of P320. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 30000 RPMs.
Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3/4 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of P320. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Coated Aluminum Oxide Spiral Band - P320 Grit - 1/2 in Width - 3/4 in Diameter - 97495 - 051144-97495 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Coated Aluminum Oxide Spiral Band - P320 Grit - 1/2 in Width - 3/4 in Diameter - 97495
051144-97495
3M 341D Coated Aluminum Oxide Spiral Band - P320 Grit - 1/2 in Width - 3/4 in Diameter - 97495 051144-97495
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3/4 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of P320. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 30000 RPMs.

3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3/4 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of P320. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-97495
Product Name 3M 341D Coated Aluminum Oxide Spiral Band - P320 Grit - 1/2 in Width - 3/4 in Diameter - 97495
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Medium Arbor Unmounted Flap Wheel - 08834123036 - Norton Abrasives
Specs
Type Ceramic
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Bands - 46448 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Width 1.19 inch (30.16 mm)
Max Speed 12700 rpm
View Details
Surface Finishing Discs - ENDURO-FLEX 2-in-1™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
View Details