3M coated 341D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 10 in wide by 70 1/2 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051144-26346 |
| Product Name | 3M 341D Coated Aluminum Oxide Sanding Belt - 36 Grit - 10 in Width x 70 1/2 in Length - 26346 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 10.00 inch (254 mm) |