3M 3M 685PN Diamond 1V1 Tool & Cutter Grinding Wheel - 7 in Diameter - 1/2 in Center Hole - Thickness 2 in - Face Angle: 15 - 21064 60440184632

Description
3M 685PN tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 7 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick.
Description
3M 685PN tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 7 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 685PN Diamond 1V1 Tool & Cutter Grinding Wheel - 7 in Diameter - 1/2 in Center Hole - Thickness 2 in - Face Angle: 15 - 21064 - 051115-21064 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 685PN Diamond 1V1 Tool & Cutter Grinding Wheel - 7 in Diameter - 1/2 in Center Hole - Thickness 2 in - Face Angle: 15 - 21064
051115-21064
3M 685PN Diamond 1V1 Tool & Cutter Grinding Wheel - 7 in Diameter - 1/2 in Center Hole - Thickness 2 in - Face Angle: 15 - 21064 051115-21064
3M 685PN tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 7 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick.

3M 685PN tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 7 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-21064
Product Name 3M 685PN Diamond 1V1 Tool & Cutter Grinding Wheel - 7 in Diameter - 1/2 in Center Hole - Thickness 2 in - Face Angle: 15 - 21064
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A60-KVBE Vitrified Wheel - 66252835786 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1985570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Miniature Diamond Grinding Wheels Shaped - T-SHDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.0394 to 0.3701 inch (1 to 9.4 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details
Concrete Grinding and Cutting Wheels - CONCRETE™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details