3M 3M 685PN Diamond 1VA1 Tool & Cutter Grinding Wheel - 5 in Diameter - 1/2 in Center Hole - Thickness 1 1/4 in - 21043 60440184426

Description
3M 685PN tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 5 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/4 in thick.
Description
3M 685PN tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 5 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 685PN Diamond 1VA1 Tool & Cutter Grinding Wheel - 5 in Diameter - 1/2 in Center Hole - Thickness 1 1/4 in - 21043 - 051115-21043 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 685PN Diamond 1VA1 Tool & Cutter Grinding Wheel - 5 in Diameter - 1/2 in Center Hole - Thickness 1 1/4 in - 21043
051115-21043
3M 685PN Diamond 1VA1 Tool & Cutter Grinding Wheel - 5 in Diameter - 1/2 in Center Hole - Thickness 1 1/4 in - 21043 051115-21043
3M 685PN tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 5 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/4 in thick.

3M 685PN tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 5 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-21043
Product Name 3M 685PN Diamond 1VA1 Tool & Cutter Grinding Wheel - 5 in Diameter - 1/2 in Center Hole - Thickness 1 1/4 in - 21043
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843202 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Grinding Wheels, Metalworking Grinding Wheels - 741425-B - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
7
Specs
Type Aluminum Oxide; AO
Outer Diameter 7 inch (178 mm)
Thickness 7 inch (178 mm)
View Details
2 suppliers