3M 3M 20239 Pneumatic Die Grinder - 10 in Length - 1 hp 60440179475

Description
3M 20239 die grinder provides 1 hp. Always consider the length of any product when purchasing an abrasive tool or accessory. This die grinder comes in a 10 in length. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12,000.
Description
3M 20239 die grinder provides 1 hp. Always consider the length of any product when purchasing an abrasive tool or accessory. This die grinder comes in a 10 in length. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12,000.

Suppliers

Company
Product
Description
Supplier Links
3M 20239 Pneumatic Die Grinder - 10 in Length - 1 hp - 051141-20239 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 20239 Pneumatic Die Grinder - 10 in Length - 1 hp
051141-20239
3M 20239 Pneumatic Die Grinder - 10 in Length - 1 hp 051141-20239
3M 20239 die grinder provides 1 hp. Always consider the length of any product when purchasing an abrasive tool or accessory. This die grinder comes in a 10 in length. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12,000.

3M 20239 die grinder provides 1 hp. Always consider the length of any product when purchasing an abrasive tool or accessory. This die grinder comes in a 10 in length. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12,000.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 051141-20239
Product Name 3M 20239 Pneumatic Die Grinder - 10 in Length - 1 hp
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3800 to 9000 rpm
View Details
Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
9564P - 4-1/2" Angle Grinder - 9564P - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 10500 rpm
View Details
Angle Grinder - RA14-100PA4-IMP - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 15000 rpm
Power 1.5 HP
View Details