3M 3M Cubitron 964F Coated Ceramic Sanding Belt - 80 Grit - 2 1/2 in Width x 31 3/8 in Length - 19798 60440173130

Description
3M Cubitron coated 964F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 1/2 in wide by 31 3/8 in long.
Description
3M Cubitron coated 964F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 1/2 in wide by 31 3/8 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 964F Coated Ceramic Sanding Belt - 80 Grit - 2 1/2 in Width x 31 3/8 in Length - 19798 - 051125-19798 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 964F Coated Ceramic Sanding Belt - 80 Grit - 2 1/2 in Width x 31 3/8 in Length - 19798
051125-19798
3M Cubitron 964F Coated Ceramic Sanding Belt - 80 Grit - 2 1/2 in Width x 31 3/8 in Length - 19798 051125-19798
3M Cubitron coated 964F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 1/2 in wide by 31 3/8 in long.

3M Cubitron coated 964F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 1/2 in wide by 31 3/8 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-19798
Product Name 3M Cubitron 964F Coated Ceramic Sanding Belt - 80 Grit - 2 1/2 in Width x 31 3/8 in Length - 19798
Belt Type Nonwoven
Backing Cloth
Width 2.50 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Coarse Surface Conditioning Belt - 66623333396 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Power Sanding Sheets & Belts - 2795012 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Abrasive Belts, 3" x 18" - 742313-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 7.10 inch (180 mm)
Length 7.1 inch (180 mm)
View Details