3M 3M Cubitron 777F Coated Ceramic Sanding Belt - 80 Grit - 5 3/8 in Width x 11 5/8 in Length - 18092 60440171977

Description
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 5 3/8 in wide by 11 5/8 in long.
Description
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 5 3/8 in wide by 11 5/8 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 777F Coated Ceramic Sanding Belt - 80 Grit - 5 3/8 in Width x 11 5/8 in Length - 18092 - 051125-18092 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 777F Coated Ceramic Sanding Belt - 80 Grit - 5 3/8 in Width x 11 5/8 in Length - 18092
051125-18092
3M Cubitron 777F Coated Ceramic Sanding Belt - 80 Grit - 5 3/8 in Width x 11 5/8 in Length - 18092 051125-18092
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 5 3/8 in wide by 11 5/8 in long.

3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 5 3/8 in wide by 11 5/8 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-18092
Product Name 3M Cubitron 777F Coated Ceramic Sanding Belt - 80 Grit - 5 3/8 in Width x 11 5/8 in Length - 18092
Belt Type Nonwoven
Backing Cloth
Width 5.38 inch (137 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66261097566 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.25 inch (6.35 mm)
View Details
Power Sanding Sheets & Belts - 2794865 - RS Components, Ltd.
Specs
Width 2.83 inch (72 mm)
Length 4.8 inch (123 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Narrow Sanding Belts for Woodworking - ARKFEO - Uneeda Enterprizes, Inc.
Specs
Backing Paper; F Weight Paper
Type Aluminum Oxide
Grit Size 40 to 100 # or Microns
View Details
File Belts - BLENDEX+™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; Material Removal, Rough Grinding or Snagging; Medium; Fine; ExtraFine; DryGrinding
Width 0.50 to 0.75 inch (12.7 to 19.05 mm)
View Details