3M 3M 464W Coated Silicon Carbide Sanding Belt - 220 Grit - 37 in Width x 75 in Length - 12046 60440168031

Description
3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 220. This particular 3M sanding belt is 37 in wide by 75 in long.
Description
3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 220. This particular 3M sanding belt is 37 in wide by 75 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 464W Coated Silicon Carbide Sanding Belt - 220 Grit - 37 in Width x 75 in Length - 12046 - 051125-12046 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 464W Coated Silicon Carbide Sanding Belt - 220 Grit - 37 in Width x 75 in Length - 12046
051125-12046
3M 464W Coated Silicon Carbide Sanding Belt - 220 Grit - 37 in Width x 75 in Length - 12046 051125-12046
3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 220. This particular 3M sanding belt is 37 in wide by 75 in long.

3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 220. This particular 3M sanding belt is 37 in wide by 75 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-12046
Product Name 3M 464W Coated Silicon Carbide Sanding Belt - 220 Grit - 37 in Width x 75 in Length - 12046
Belt Type Nonwoven
Backing Cloth
Width 37.00 inch (940 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66261018226 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Power Sanding Sheets & Belts - 1883423 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Silicon carbide
View Details
Abrasive Belts, 1/2" x 21" - A-34562-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 10.00 inch (254 mm)
Length 10.0 inch (254 mm)
View Details