3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 6 in wide by 258 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051125-08443 |
| Product Name | 3M Cubitron 777F Coated Ceramic Sanding Belt - 60 Grit - 6 in Width x 258 in Length - 08443 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 6.00 inch (152 mm) |